JSA - JIS H 4100

Aluminium and aluminium alloy extruded profiles

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 November 2015
Status: active
Page Count: 45
ICS Code (Aluminium products): 77.150.10
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This Standard specifies the extruded aluminium and aluminium alloy profiles (hereafter referred to as "profiles"). This standard applies to all cross-sections not specified in JIS H 4000, JIS H 4040 and JIS H 4080.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 209 : 2007 Aluminium and aluminium alloys - Chemical composition

ISO 6362-1 : 2012 Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 1 : Technical conditions for inspection and delivery

ISO 6362-2 : 2014 Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 2 : Mechanical properties

ISO 6362-4 : 2012 Wrought aluminium and aluminium alloys - Extruded rodsibars, tubes and profiles - Part 4 : Profiles - Tolerances on shape and dimensions

ISO 6362-7 : 2014 Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 7 : Chemical composition (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

December 20, 2022
Aluminium and aluminium alloy extruded profiles
This Standard specifies requirements for the extruded aluminium and aluminium alloy profiles (hereafter referred to as profiles). This Standard applies to all cross-sections not specified in JIS H...
JIS H 4100
November 20, 2015
Aluminium and aluminium alloy extruded profiles
This Standard specifies the extruded aluminium and aluminium alloy profiles (hereafter referred to as "profiles"). This standard applies to all cross-sections not specified in JIS H 4000, JIS H 4040...
March 1, 2011
Aluminium and Aluminium Alloy Extruded Shape
A description is not available for this item.
November 1, 2008
Aluminium and aluminium alloy extruded shape
A description is not available for this item.
February 20, 2006
Aluminium and Aluminium Alloy Extruded Shape
A description is not available for this item.
August 20, 1999
Aluminium and Aluminium Alloy Extruded Shape
A description is not available for this item.
January 1, 1988
Aluminium and Aluminium Alloy Extruded Shapes
A description is not available for this item.

References

Advertisement