CENELEC - EN 61427-2

Secondary cells and batteries for renewable energy storage - General requirements and methods of test - Part 2: On-grid applications

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2015
Status: active
Page Count: 58
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 61427 relates to secondary batteries used in on-grid Electrical Energy Storage (EES) applications and provides the associated methods of test for the verification of their endurance, properties and electrical performance in such applications. The test methods are essentially battery chemistry neutral, i.e. applicable to all secondary battery types.

On-grid applications are characterized by the fact that batteries are connected, via power conversion devices, to a regional or nation- or continent-wide electricity grid and act as instantaneous energy sources and sinks to stabilize the grid's performance when randomly major amounts of electrical energy from renewable energy sources are fed into it.

Related power conversion and interface equipment is not covered by this part of IEC 61427.

Document History

EN 61427-2
November 1, 2015
Secondary cells and batteries for renewable energy storage - General requirements and methods of test - Part 2: On-grid applications
This part of IEC 61427 relates to secondary batteries used in on-grid Electrical Energy Storage (EES) applications and provides the associated methods of test for the verification of their endurance,...

References

Advertisement