IEEE C57.32

Requirements, Terminology, and Test Procedure for Neutral Grounding Devices

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 5 December 2015
Status: active
Page Count: 83
scope:

This standard applies to devices used for the purpose of controlling the ground current or the potentials to ground of an alternating current system. These devices are: grounding transformers, ground-fault neutralizers, resistors, reactors, or combinations of these devices.

Document History

May 6, 2020
Requirements, Terminology, and Test Procedure for Neutral Grounding Devices Amendment 1: Neutral Grounding Resistors Clause (AM)
Abstract: Addressed in this amendment are changes to the neutral grounding devices clause (Clause 7) of IEEE Std C57.32-2015.
IEEE C57.32
December 5, 2015
Requirements, Terminology, and Test Procedure for Neutral Grounding Devices
This standard applies to devices used for the purpose of controlling the ground current or the potentials to ground of an alternating current system. These devices are: grounding transformers,...

References

Advertisement