CEN - EN ISO 17916

Safety of thermal cutting machines

active, Most Current
Organization: CEN
Publication Date: 1 April 2016
Status: active
Page Count: 40
ICS Code (Welding processes): 25.160.10
scope:

This International Standard specifies the safety requirements and measures for machinery covering design, construction, production, transport, installation, operation, maintenance, and putting out of service.

This International Standard applies to machinery using thermal cutting and or marking processes such as oxy-fuel, plasma arc. This International Standard applies to machinery the basis of which is either designed as open gantry, cantilever machine, or the track of which is incorporated in the cutting table.

This International Standard does not cover design standards for specific tools, e.g. oxy-fuel hose standards, electrical requirements for plasma power supplies. Most tools used on thermal cutting machines have specific design standards.

This International Standard does not cover handheld cutting equipment and cutting equipment which is combined with a constrained tracking system mounted on the work piece.

Risks arising from thermal cutting tools may be covered by related standards.

Risks arising from laser radiation, except those caused by position indicating lasers, are not covered by this International Standard. Those risks are covered by ISO 11553.

Machines that combine thermal processes with other processes (e.g. grinding, drilling, milling, etc.) are only partly covered. Risks arising from these other processes may be covered by related standards.

Document History

EN ISO 17916
April 1, 2016
Safety of thermal cutting machines
This International Standard specifies the safety requirements and measures for machinery covering design, construction, production, transport, installation, operation, maintenance, and putting out of...

References

Advertisement