BSI - BS EN 4644-133

Aerospace series — Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 133: Size 3 receptacle for rack and panel application, class C and D — Product Standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 April 2016
Status: active
Page Count: 14
ICS Code (On-board equipment and instruments): 49.090

Document History

BS EN 4644-133
April 30, 2016
Aerospace series — Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 133: Size 3 receptacle for rack and panel application, class C and D — Product Standard
A description is not available for this item.
November 30, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 133: Size 3 receptacle for rack and panel application - Product standard
A description is not available for this item.

References

Advertisement