ISO TR 945-3

Microstructure of cast irons - Part 3: Matrix structures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2016
Status: active
Page Count: 50
ICS Code (Irons): 77.080.10
scope:

This Technical Report gives the designations, descriptions and reference micrographs of the matrix structures of cast irons.

It applies to the following types of cast irons:

- grey cast irons (Table 4.1);

- spheroidal graphite cast irons (Table 4.2);

- austenitic cast irons (Table 4.3);

- malleable cast irons (Table 4.4);

- compacted (vermicular) graphite cast irons (Table 4.5);

- ausferritic spheroidal graphite cast irons (Table 4.6);

- abrasion-resistant cast irons (Table 4.7).

Each matrix structure is defined with explanations and micrographs.

Unless otherwise stated in Clause 4, the micrographs shown correspond to samples etched with a solution of 2 % nitric acid in ethanol (Nital).

Document History

ISO TR 945-3
May 1, 2016
Microstructure of cast irons - Part 3: Matrix structures
This Technical Report gives the designations, descriptions and reference micrographs of the matrix structures of cast irons. It applies to the following types of cast irons: — grey cast irons...

References

Advertisement