IEC 61987-14
Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 14: Lists of properties (LOP) for temperature measuring equipment for electronic data exchange
| Organization: | IEC |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61987 provides
an operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for temperature measuring equipment and
device lists of properties (DLOP) for the description of a range of contact and non-contact temperature measuring equipment types
The structures of the OLOP and the DLOPs correspond to the general structures defined in IEC 61987-11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10.
Aspects other than the OLOP, needed in different electronic data exchange processes described in IEC 61987-10, will be published in IEC 61987-921.
The locations of the libraries of properties and of blocks used in the LOPs concerned are listed in the Annexes C and D.
1 Under consideration.
Document History