CEN - EN ISO 18635

Water quality - Determination of short-chain polychlorinated alkanes (SCCPs) in sediment, sewage sludge and suspended (particulate) matter - Method using gas chromatography-mass spectrometry (GC-MS) and electron capture negative ionization (ECNI)

active, Most Current
Organization: CEN
Publication Date: 1 April 2016
Status: active
Page Count: 44
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies a method for the quantitative determination of the sum of shortchain polychlorinated n-alkanes also known as short-chain polychlorinated paraffins (SCCPs) in the carbon bond range, n-C10 to n-C13, inclusive in mixtures with chlorine mass fractions ("contents") between 50 % and 67 %, including approximately 6 000 of approximately 8 000 congeners.

This method is applicable to the determination of the sum of SCCPs in sediment and suspended (particulate) matter, sewage sludge, and soil using gas chromatography-mass spectrometry with electron capture negative ionization (GC-ECNI-MS).

Depending on matrix and the detection capabilities of the GC-ECNI-MS, the method can be applied to samples containing, e.g. 0,03 μg/g to 3 μg/g sum of SCCPs.

Document History

EN ISO 18635
April 1, 2016
Water quality - Determination of short-chain polychlorinated alkanes (SCCPs) in sediment, sewage sludge and suspended (particulate) matter - Method using gas chromatography-mass spectrometry (GC-MS) and electron capture negative ionization (ECNI)
This International Standard specifies a method for the quantitative determination of the sum of shortchain polychlorinated n-alkanes also known as short-chain polychlorinated paraffins (SCCPs) in the...

References

Advertisement