DSF/IEC/TS 62832-1 ED. 1.0
IEC/TS 62832-1/Ed1: Industrial-process measurement, control and automation - Digital Factory framework - Part 1: General principles
| Organization: | DS |
| Status: | pending |
| Page Count: | 46 |
scope:
This part of IEC 62832 defines the general principles of the Digital Factory framework (DF framework), which is a set of model elements (DF reference model) and rules for modelling production systems. This DF framework defines: - a model of production system assets; - a model of relationships between different production system assets; - the flow of information about production system assets. The DF framework does not cover building construction, input resources (such as raw production material, assembly parts), consumables, work pieces in process, nor end products. It applies to all types of production processes (continuous control, batch control or discrete control) in any industrial sector (for example aeronautic industries, automotive, chemicals, wood). NOTE 1 - IEC 62832 does not provide an application scenario for descriptions based on ISO 15926, because ISO 15926 uses a different methodology for describing automation equipment. NOTE 2 - In order to support oil and gas production systems, other methodologies for describing the assets can be used (for example based on ISO 22745 or ISO 13584-42). The representation of a production system defined in IEC 62832 is managed throughout all phases of the production system life cycle (for example design, construction, operation or maintenance). The requirements and specification of software tools supporting the DF framework are out of scope of IEC 62832.
Document History