DSF/FPREN ISO 12572

Hygrothermal performance of building materials and products - Determination of water vapour transmission properties - Cup method (ISO/FDIS 12572:2016)

pending
Organization: DS
Status: pending
Page Count: 38
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This standard specifies a method based on cup tests for determining the water vapour permeance of building products and the water vapour permeability of building materials under isothermal conditions. Different sets of test conditions are specified. The general principles are applicable to all hygroscopic and non-hygroscopic building materials and products, including those with facings and integral skins. Annexes give details of test methods suitable for different material types. If the measured water vapour diffusion-equivalent air layer thickness is greater than 1500 m the material can be considered impermeable. The results obtained by this method are suitable for design purposes, production control and for inclusion in product specifications.

Document History

September 7, 2016
Hygrothermal performance of building materials and products – Determination of water vapour transmission properties – Cup method
ISO 12572:2016 specifies a method based on cup tests for determining the water vapour permeance of building products and the water vapour permeability of building materials under isothermal...
July 16, 2001
Hygrothermal performance of building materials and products – Determination of water vapour transmission properties
This standard specifies a method based on cup tests for determining the water vapour permeance of building products and the water vapour permeability of building materials under isothermal...
DSF/FPREN ISO 12572
Hygrothermal performance of building materials and products - Determination of water vapour transmission properties - Cup method (ISO/FDIS 12572:2016)
This standard specifies a method based on cup tests for determining the water vapour permeance of building products and the water vapour permeability of building materials under isothermal...
Hygrothermal performance of building materials and products - Determination of water vapour transmission properties (ISO/DIS 12572:2014)
This standard specifies a method based on cup tests for determining the water vapour permeance of building products and the water vapour permeability of building materials under isothermal...
Advertisement