DS/EN 4057-304

Aerospace series - Cable ties for harnesses - Test methods - Part 304: Loop tensile strength at maximum working temperature

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 January 2007
Status: active
Page Count: 6
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the procedure to determine the force required to open cable ties for aerospace appli-cations under the maximum working temperature.
It shall be used together with EN 4057-100.

Document History

DS/EN 4057-304
January 29, 2007
Aerospace series - Cable ties for harnesses - Test methods - Part 304: Loop tensile strength at maximum working temperature
This standard specifies the procedure to determine the force required to open cable ties for aerospace appli-cations under the maximum working temperature. It shall be used together with EN 4057-100.
Advertisement