DLA - DSCC-VID-V62/04683 REV B
MICROCIRCUIT, LINEAR, QUADRUPLE BUS BUFFEER GATES WITH 3-STATE OUTPUTS, MONOLITHIC IC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 18 April 2016 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing documents the general requirements of a high performance quadruple bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C.
Document History
November 21, 2022
MICROCIRCUIT, LINEAR, QUADRUPLE BUS BUFFEER GATES WITH 3-STATE OUTPUTS , MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance quadruple bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40ºC to +125ºC.
DSCC-VID-V62/04683 REV B
April 18, 2016
MICROCIRCUIT, LINEAR, QUADRUPLE BUS BUFFEER GATES WITH 3-STATE OUTPUTS, MONOLITHIC IC SILICON
This drawing documents the general requirements of a high performance quadruple bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C.
October 19, 2010
MICROCIRCUIT, LINEAR, QUADRUPLE BUS BUFFEER GATES WITH 3-STATE OUTPUTS, MONOLITHIC IC SILICON
This drawing documents the general requirements of a high performance quadruple bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C.
March 29, 2004
MICROCIRCUIT, LINEAR, QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.