GMW17479

Thermoplastic Elastomers – Poly(ether-ester) Block Copolymers, Heat Stabilized – Blow Moldable, Boots

inactive
Buy Now
Organization: GMW
Publication Date: 1 April 2016
Status: inactive
Page Count: 6
scope:

Material Description. This specification covers the properties of blow moldable, black, polyester thermoplastic elastomers. These materials can be processed by blow molding. These resins are not for use in interior applications.

Material types are delineated by Flexural Modulus. The types and corresponding modulus ranges are identified in Appendix A, Table A1.

Type 1 and Type 2 materials are typically used for compact constant velocity joint (CVJ) boots; Type 3 and Type 4 materials are typically used for rack and pinion boots, and propeller shaft boots, and applications where increased stiffness is required.

Symbols. The material abbreviation according to ISO 18064 is >TPC-ET<.

Applicability. Typical applications include constant velocity joint (CVJ) boots, rack and pinion boots, and propeller shaft boots.

Document History

October 1, 2022
Thermoplastic Elastomers – Poly(ether-ester) Block Copolymers, Heat Stabilized – Blow Moldable, Boots
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2018
Thermoplastic Elastomers – Poly(ether-ester) Block Copolymers, Heat Stabilized – Blow Moldable, Boots
Material Description. This specification covers the properties of blow moldable, black, polyester thermoplastic elastomers. These materials can be processed by blow molding. These resins are not for...
GMW17479
April 1, 2016
Thermoplastic Elastomers – Poly(ether-ester) Block Copolymers, Heat Stabilized – Blow Moldable, Boots
Material Description. This specification covers the properties of blow moldable, black, polyester thermoplastic elastomers. These materials can be processed by blow molding. These resins are not for...

References

Advertisement