ISO 7787-1
Dentistry - Laboratory cutters - Part 1: Steel laboratory cutters
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This part of ISO 7787 specifies dimensional and other requirements for the nine most commonly used steel cutters which are predominantly used in the dental laboratory.
Other characteristics of laboratory cutters, for example, spiralled blades or cross-cut, are not covered by this part of ISO 7787.
NOTE These cutters are also used in podiatry.
Document History
ISO 7787-1
May 1, 2016
Dentistry - Laboratory cutters - Part 1: Steel laboratory cutters
This part of ISO 7787 specifies dimensional and other requirements for the nine most commonly used steel cutters which are predominantly used in the dental laboratory.
Other characteristics of...
January 1, 1984
Dental Rotary Instruments - Cutters Part 1: Steel Laboratory Cutters
A description is not available for this item.