DIN EN ISO 15156-3 Berichtigung 1
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys (ISO 15156-3:2003); English version EN ISO 15156-3:2003, Corrigenda to DIN EN ISO 15156-3:2005-07; English version EN ISO 15156-3:2003/AC:2006
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Corrosion of metals): | 77.060 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
Document History
DIN EN ISO 15156-3 Berichtigung 1
February 1, 2007
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys (ISO 15156-3:2003); English version EN ISO 15156-3:2003, Corrigenda to DIN EN ISO 15156-3:2005-07; English version EN ISO 15156-3:2003/AC:2006
A description is not available for this item.