DIN EN 61300-2-55
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-55: Tests - Strength of mounted adaptor (IEC 86B/3968/CD:2015)
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
January 1, 2018
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-55: Tests - Strength of mounted adaptor (IEC 61300-2-55:2017); German version EN 61300-2-55:2017
Dieser Teil der IEC 61300 beschreibt das Verfahren zur Messung der Montagefestigkeit einer LWL-Kupplung (LWL-Adapter) oder einer LWL-Anschlussbuchse an einer Aufnahmevorrichtung.
DIN EN 61300-2-55
May 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-55: Tests - Strength of mounted adaptor (IEC 86B/3968/CD:2015)
A description is not available for this item.