DS/EN 60534-4
Industrial-process control valves – Part 4: Inspection and routine testing
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 12 December 2006 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Control components): | 23.100.50 |
| ICS Code (Measurement of fluid flow in general): | 17.120.01 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Fluid power systems in general): | 23.100.01 |
scope:
Does not apply to the types of control valves where radioactive service, fire safety testing, or hazardous service conditions are encountered. Is applicable to valves with pressure ratings not exceeding PN 420 (Class 2500). Requirements for actuators apply only to pneumatic actuators.
Document History
DS/EN 60534-4
December 12, 2006
Industrial-process control valves – Part 4: Inspection and routine testing
Does not apply to the types of control valves where radioactive service, fire safety testing, or hazardous service conditions are encountered. Is applicable to valves with pressure ratings not...
Industrial-process control valves - Part 4: Inspection and routine testing
This part of IEC 60534 specifies the requirements for the inspection and routine testing of control valves manufactured in conformity with the other parts of IEC 60534. This standard is applicable to...