ASNT-2030

ASNT Questions & Answers Book: Electromagnetic Testing Method (ET)

inactive
Buy Now
Organization: ASNT
Publication Date: 1 January 2014
Status: inactive
scope:

This new edition of ASNT's Questions & Answers Book Series (Q&A Book) for Electromagnetic Testing (ET) is intended to provide candidates studying for qualifying examinations with sample Level I, II, and III questions. The book is divided into three sections based on technique: alternating current field measurement, eddy current, and remote field. The main change between the second and third editions is that the magnetic flux leakage (MFL) questions have been removed. Per Recommended Practice No. SNT-TC-1A: Personnel Qualification and Certification in Nondestructive Testing (2011), MFL is recognized as a method in its own right and not as a technique of electromagnetic testing (ET). Every question has at least one reference that is listed in ANSI/ASNT CP-105: ASNT Standard Topical Outlines for Qualification of Nondestructive Testing Personnel (2011) as a recommended reference for qualification and certification in electromagnetic testing. Referred to as Book E in SNT-TC-1A.

Document History

ASNT-2030
January 1, 2014
ASNT Questions & Answers Book: Electromagnetic Testing Method (ET)
This new edition of ASNT's Questions & Answers Book Series (Q&A Book) for Electromagnetic Testing (ET) is intended to provide candidates studying for qualifying examinations with sample Level I, II,...
January 1, 1980
Eddy Current Test Method Question and Answer Book E Levels I, II, III
A description is not available for this item.
Advertisement