TIA-1083

Telecommunications T elephone Terminal Equipment Handset Magnetic Measurement Procedures and Performance Requirements

inactive
Buy Now
Organization: TIA
Publication Date: 1 March 2007
Status: inactive
Page Count: 48
scope:

This document provides test procedures to measure the dispersion power penalty in a single-mode optical fiber communications system. The power penalty is measured using the maximum dispersion (ps/nm) the system is designed to accommodate as specified by the manufacturer. The power penalty is measured at the manufacturer-specified Bit-Error Ratio (BER) performance level (typically l0−10).

NOTE: To achieve large amounts of dispersion with relatively short lengths of fiber, the measurement technique described in this document may involve the use of a fiber having a zero-dispersion wavelength at some wavelength region (e.g., 1310 nm, 1550 nm) that differs from the central wavelength of the system transmitter. For systems operating above about 1 Gb/s, this method may not provide an accurate measurement of the dispersion power penalty resulting from a long length of fiber which has zero-dispersion in the same region as the system wavelength.

Document History

October 26, 2015
Telecommunications Communications Products Handset Magnetic Measurement Procedures and Performance Requirements
This standard defines measurement procedures and performance requirements for the handset generated audio band magnetic noise of wireline telephones. A telephone complies with this standard if it...
November 17, 2010
Telecommunications Telephone Terminal Equipment Handset Magnetic Measurement Procedures and Performance Requirements
This standard defines measurement procedures and performance requirements for the handset generated audio band magnetic noise of wireline telephones. A telephone complies with this standard if it...
TIA-1083
March 1, 2007
Telecommunications T elephone Terminal Equipment Handset Magnetic Measurement Procedures and Performance Requirements
This document provides test procedures to measure the dispersion power penalty in a single-mode optical fiber communications system. The power penalty is measured using the maximum dispersion (ps/nm)...
Advertisement