FORD - WSS-M96D34-A5
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FOR WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 20 February 2007 |
| Status: | inactive |
| Page Count: | 7 |
scope:
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations) degradation.
Document History
February 8, 2022
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
September 13, 2017
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
March 13, 2017
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
May 10, 2016
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
May 29, 2014
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
August 28, 2012
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
June 25, 2012
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
November 2, 2011
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
June 13, 2011
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...
WSS-M96D34-A5
February 20, 2007
HOSE, EPDM RUBBER, META-ARAMID OR MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, HIGH PRESSURE RESISTANCE ***TO BE USED WITH FOR WSS-M99P1111-A***
These specifications define long life, high pressure EPDM rubber coolant hoses internally reinforced with a variety of synthetic fibers. All these hoses are resistant to electrochemical (striations)...