DSF/CISPR 11 AM1 ED. 6.0
Amendment 1 to CISPR 11: Industrial, scientific and medical equipment - Radio frequency disturbance characteristics - Limits and methods of measurement - Amendment 1 - Measurement of radiated disturbances - Introduction of the FAR for use with CISPR 11 and determination of limits
inactive
| Organization: | DS |
| Status: | inactive |
| ICS Code (Emission): | 33.100.10 |
scope:
Add the following note at the end of Clause 1: NOTE - Induction cooking appliances are in the process of being transferred from CISPR 11 to CISPR 14-1. Until the removal of induction cooking appliances from the scope of CISPR 11, users of the standards may choose either CISPR 11 or CISPR 14-1 for testing.
Document History
Industrial, scientific and medical equipment – Radio-frequency disturbance characteristics – Limits and methods of measurement
CISPR 11: 2022 applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or...
DSF/CISPR 11 AM1 ED. 6.0
Amendment 1 to CISPR 11: Industrial, scientific and medical equipment - Radio frequency disturbance characteristics - Limits and methods of measurement - Amendment 1 - Measurement of radiated disturbances - Introduction of the FAR for use with CISPR 11 and determination of limits
Add the following note at the end of Clause 1: NOTE - Induction cooking appliances are in the process of being transferred from CISPR 11 to CISPR 14-1. Until the removal of induction cooking...