IEC TS 62056-9-1
Electricity metering data exchange - The DLMS/COSEM suite - Part 9-1: Communication profile using web-services to access a DLMS/COSEM server via a COSEM Access Service (CAS)
| Organization: | IEC |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This part of IEC 62056, which is a Technical Specification, defines how DLMS/COSEM servers can be accessed from a COSEM Access Client via an intermediate COSEM Access Service (CAS) providing Web services. The DLMS/COSEM server contains an application server supporting the data model of IEC 62056-6-1 / IEC 62056-6-2 and the application layer of IEC 62056-5-3. The underlying communication layers between the CAS and the DLMS/COSEM server are not covered by this specification. However, it is assumed that a profile standard exists describing how the underlying communication technology is used in conjunction with IEC 62056-6-1/ IEC 62056-6-2 and IEC 62056-5-3.
The Web services defined in this Technical Specification concern the G2 interface according to the architecture defined in IEC 62056-1-0.
Document History