FORD WSS-M1A357-A1
STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH (NORTH AMERICA APPLICATIONS) ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 22 February 2007 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel. Component manufacture shall be by the combined hot forming/die quenching (press hardening) method.
Document History
September 3, 2019
STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The sheet metal material defined by this specification is applicable for the direct press hardening (combined hot forming/die quenching) production process. The metallurgical concept conforms to cold...
June 27, 2017
STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The sheet metal material defined by this specification is applicable for the direct press hardening (combined hot forming/die quenching) production process. The metallurgical concept conforms to cold...
July 29, 2016
STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
The sheet metal material defined by this specification is applicable for the direct press hardening combined hot forming/die quenching) production process. The metallurgical concept conforms to cold...
FORD WSS-M1A357-A1
February 22, 2007
STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH (NORTH AMERICA APPLICATIONS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel. Component manufacture shall be by the combined hot forming/die...