FORD - WSK-M2G299-B4

ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED 30-60 C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 8 February 2007
Status: inactive
Page Count: 7
scope:

The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.

Document History

January 7, 2015
ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED, 30 - 60 °C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
March 6, 2014
ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED, 30 - 60 °C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
January 29, 2008
ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED, 30 - 60 °C, HEAT CURING - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
September 25, 2007
ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED, 30 - 60 °C, HEAT CURING - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
WSK-M2G299-B4
February 8, 2007
ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED 30-60 C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
September 26, 2002
ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED 30-60 C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
March 1, 1993
ADHESIVE, SEALER, SYNTHETIC RUBBER, WARM APPLIED 30-60 C, HEAT CURING
1. SCOPE The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.

References

Advertisement