DIN EN 12309-2
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 2: Safety (includes Corrigendum :2015)
| Organization: | DIN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 104 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Heat pumps): | 27.080 |
scope:
Scope of EN 12309 series
Appliances covered by this European Standard include one or a combination of the following:
― gas fired sorption chiller;
― gas fired sorption chiller/heater;
― gas fired sorption heat pump.
This European Standard applies to appliances only when used for space heating and cooling with or without heat recovery. This European Standard applies to appliances having flue gas systems of type B and C (according to CEN/TR 1749) and to appliances designed for outdoor installations. EN 12309 does not apply to air conditioners, it only applies to appliances having:
― integral burners under the control of fully automatic burner control systems;
― closed system refrigerant circuits in which the refrigerant does not come into direct contact with the water or air to be cooled or heated;
― mechanical means to assist transportation of the combustion air and/or the flue gas.
The above appliances can have one or more primary or secondary functions (i.e. heat recovery - see definitions in EN 12309-1:2014). In the case of packaged units (consisting of several parts), the standard applies only to those designed and supplied as a complete package.
The appliances having their condenser cooled by air and by the evaporation of external additional water are not covered by this European Standard.
Installations used for heating and/or cooling of industrial processes are not within the scope of these standards.
NOTE All the symbols given in this text are used regardless of the language used.
Scope of this Part 2 to EN 12309
This part of EN 12309 deals with the safety of gas-driven sorption heat pumps as defined in EN 12309-1. Only types B12 for outdoor installations, B13 for outdoor installations, B22 for outdoor installations, B23 for outdoor installations, C12 and C13, C32 and C33 are covered in this European Standard.
Document History