DIN EN 10106

Cold rolled non-oriented electrical steel strip and sheet delivered in the fully processed state

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2016
Status: active
Page Count: 24
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic properties, geometric characteristics and tolerances, technological characteristics as well as the inspection procedure.

This European Standard applies to materials supplied in the fully annealed condition intended for the construction of magnetic circuits. It does not apply to semi-processed material.

These magnetic materials correspond to IEC 60404-1:2000, C.2.3.2.1.

Document History

DIN EN 10106
March 1, 2016
Cold rolled non-oriented electrical steel strip and sheet delivered in the fully processed state
This European Standard specifies cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general...
November 1, 2007
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
A description is not available for this item.
February 1, 1996
Cold rolled non-oriented electrical steel sheet and strip delivered in the fully processed state
A description is not available for this item.

References

Advertisement