DIN EN ISO 5840-2

Cardiovascular implants - Cardiac valve prostheses - Part 2: Surgically implanted heart valve substitutes (ISO 5840-2:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2016
Status: active
Page Count: 65
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This part of ISO 5840 is applicable to heart valve substitutes intended for implantation in human hearts, generally requiring cardiopulmonary bypass and generally with direct visualization.

This part of ISO 5840 is applicable to both newly developed and modified surgical heart valve substitutes and to the accessories, packaging, and labelling required for their implantation and for determining the appropriate size of the surgical heart valve substitute to be implanted.

This part of ISO 5840 outlines an approach for qualifying the design and manufacture of a surgical heart valve substitute through risk management. The selection of appropriate qualification tests and methods are derived from the risk assessment. The tests may include those to assess the physical, chemical, biological, and mechanical properties of surgical heart valve substitutes and of their materials and components. The tests may also include those for pre-clinical in vivo evaluation and clinical evaluation of the finished surgical heart valve substitute.

This part of ISO 5840 defines performance requirements for surgical heart valve substitutes where adequate scientific and/or clinical evidence exists for their justification.

For novel surgical heart valve substitutes, e.g. sutureless, the requirements of both this International Standard and ISO 5840-3 might be relevant and shall be considered as applicable to the specific device design and shall be based on the results of the risk analysis.

This part of ISO 5840 excludes heart valve substitutes designed for implantation in artificial hearts or heart assist devices.

This part of ISO 5840 excludes homografts.

Document History

May 1, 2021
Cardiovascular implants - Cardiac valve prostheses - Part 2: Surgically implanted heart valve substitutes (ISO 5840-2:2021)
A description is not available for this item.
April 1, 2019
Cardiovascular implants - Cardiac valve prostheses - Part 2: Surgically implanted heart valve substitutes (ISO/DIS 5840-2:2019); German and English version prEN ISO 5840-2:2019
A description is not available for this item.
DIN EN ISO 5840-2
May 1, 2016
Cardiovascular implants - Cardiac valve prostheses - Part 2: Surgically implanted heart valve substitutes (ISO 5840-2:2015)
This part of ISO 5840 is applicable to heart valve substitutes intended for implantation in human hearts, generally requiring cardiopulmonary bypass and generally with direct visualization. This...
December 1, 2015
Cardiovascular implants - Cardiac valve prostheses - Part 2: Surgically implanted heart valve substitutes (ISO 5840-2:2015)
This part of ISO 5840 is applicable to heart valve substitutes intended for implantation in human hearts, generally requiring cardiopulmonary bypass and generally with direct visualization. This...

References

Advertisement