DIN ISO 9523

Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods (ISO 9523:2015)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2016
Status: inactive
Page Count: 24
ICS Code (Winter sports equipment): 97.220.20
scope:

This International Standard specifies the dimensions and characteristics of the interface, requirements, test methods, and marking of ski-boots with a rigid sole (see 3.5) which are used with current systems of touring ski-bindings with attachment at the boot toe and boot heel, the proper release function of which depends on the dimensions and design of the interfaces.

For ski-binding systems that function irrespective of the sole shape or that have different requirements for the sole dimensions, it is not always necessary for the ski-boot soles to comply with this International Standard in order to achieve the desired degree of safety.

This International Standard is applicable to ski-boots of sizes 15,0 and larger in the Mondopoint system (see Annex A).

It is applicable to rigid touring boots. Boots with softer shells like Telemark boots are excluded as they do not have the necessary shell stability to act as part of the release systems.

Document History

June 1, 2022
Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods (ISO/DIS 9523:2022); Text in German and English
A description is not available for this item.
December 1, 2019
Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods (ISO 9523:2019)
A description is not available for this item.
February 1, 2018
Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods (ISO/DIS 9523:2018); Text in German and English
A description is not available for this item.
DIN ISO 9523
May 1, 2016
Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods (ISO 9523:2015)
This International Standard specifies the dimensions and characteristics of the interface, requirements, test methods, and marking of ski-boots with a rigid sole (see 3.5) which are used with current...
December 1, 2009
Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods (ISO 9523:2008)
A description is not available for this item.

References

Advertisement