DS/EN 60317-22
Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
| Organization: | DS |
| Publication Date: | 8 December 2006 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Wires): | 29.060.10 |
scope:
This standard specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide resin.
Class 180 is a thermal class that requires a minimum temperature index of 180 °C and a heat shock temperature of at least 200 °C.
The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved.
The range of nominal conductor diameters covered by this standard is: -
grade 1: 0,050 mm up to and including 3,150 mm;
- grade 2: 0,050 mm up to and including 5,000 mm;
- grade 3: 0,250 mm up to and including 1,600 mm.
The nominal conductor diameters are specified in clause 4 of IEC 60317-0-1.
Document History