DIN EN ISO 19109

Geographic information - Rules for application schema (ISO 19109:2015); English version EN ISO 19109:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2016
Status: active
Page Count: 105
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard defines rules for creating and documenting application schemas, including principles for the definition of features.

The scope of this International Standard includes the following:

- conceptual modelling of features and their properties from a universe of discourse;

- definition of application schemas;

- use of the conceptual schema language for application schemas;

- transition from the concepts in the conceptual model to the data types in the application schema;

- integration of standardized schemas from other ISO geographic information standards with the application schema.

The following are outside the scope:

- choice of one particular conceptual schema language for application schemas;

- definition of any particular application schema;

- representation of feature types and their properties in a feature catalogue;

- representation of metadata;

- rules for mapping one application schema to another;

- implementation of the application schema in a computer environment;

- computer system and application software design;

- programming.

 

Document History

DIN EN ISO 19109
May 1, 2016
Geographic information - Rules for application schema (ISO 19109:2015); English version EN ISO 19109:2015
This International Standard defines rules for creating and documenting application schemas, including principles for the definition of features. The scope of this International Standard includes the...
November 1, 2013
Geographic information - Rules for application schema (ISO/DIS 19109:2013); English version prEN ISO 19109:2013
A description is not available for this item.
September 1, 2006
Geographic information - Rules for application schema (ISO 19109:2005); English version EN ISO 19109:2006
A description is not available for this item.
April 1, 2006
Geographic information - Rules for application schema (ISO 19109:2005); English version prEN ISO 19109:2005)
A description is not available for this item.

References

Advertisement