DIN EN ISO 18541-4
Road vehicles - Standardized access to automotive repair and maintenance information (RMI) - Part 4: Conformance test (ISO 18541-4:2015)
| Organization: | DIN |
| Publication Date: | 1 April 2016 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This part of ISO 18541 specifies a conformance test for a vehicle manufacturer assessment of selfconformance of the VM RMI system. The conformance test cases follow the use case definition of ISO 18541-1 and the requirements stated in ISO 18541-2 and ISO 18541-3.
The primary but not exclusive purpose of this part of ISO 18541 is to provide information to the VM RMI system provider to build and test the VM RMI system against the conformance test cases. This final step in the development process of the VM RMI system is an enabler for all providers that their VM RMI system meets a high degree of functional requirements expected by the end user.
Document History