DIN EN 16738
Emission safety of combustible air fresheners - Test methods
| Organization: | DIN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This European standard specifies a test method for the determination of emissions resulting from the use of combustible air fresheners into indoor air by means of chamber operation according to EN ISO 16000-9.
This standard defines specific testing conditions for the measurement of the emissions from combustible air fresheners which minimize the effect of the testing on the combustion process.
This standard provides a measurement method for the determination of the following non-exhaustive list of target substances emitted directly from the burning process:
- VOC;
- Benzene;
- Naphthalene;
- Formaldehyde.
The measurement method can allow the determination of other substances.
This standard provides additional information on the optional measurement of the following substances:
- SO2;
- NOx;
- CO.
This standard is not suitable for the quantitative determination of particulate matter.
This standard does not apply to non-combustible air fresheners and loose incenses.
Any scented candle with burning time shorter than 2,5 h is outside the scope of the standard.
Document History