BSI - 16/30342237 DC
Draft BS EN 8.3553 Aerospace series- Screws, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification : 900 MPa (at ambient temperature) / 650 °C
pending, Most Current
| Organization: | BSI |
| Publication Date: | 3 May 2016 |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Steels): | 49.025.10 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Rubber and plastics): | 49.025.40 |
| ICS Code (Other materials): | 49.025.99 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
Document History
16/30342237 DC
May 3, 2016
Draft BS EN 8.3553 Aerospace series- Screws, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification : 900 MPa (at ambient temperature) / 650 °C
A description is not available for this item.