BSI - 16/30342252 DC

Draft BS EN 8.3556 Aerospace series- Screws, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 315 °C

pending, Most Current
Organization: BSI
Publication Date: 3 May 2016
Status: pending
Page Count: 11
ICS Code (Screw threads): 49.030.10
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Surface treatment): 25.220.20
ICS Code (Steels): 49.025.10
ICS Code (Environmental testing): 19.040
ICS Code (Rubber and plastics): 49.025.40
ICS Code (Other materials): 49.025.99
ICS Code (Materials for aerospace construction in general): 49.025.01

Document History

16/30342252 DC
May 3, 2016
Draft BS EN 8.3556 Aerospace series- Screws, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.

References

Advertisement