NPFC - MIL-DTL-8834
SWITCHES, TOGGLE, POSITIVE BREAK, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 20 April 2016 |
| Status: | active |
| Page Count: | 43 |
scope:
This specification covers the military service requirements for snap-action, non-teasable, positivebreak and make, one-hole mounting toggle switches. These switches are intended for use in alternating current (ac) and direct current (dc) applications for dry circuit, low level, and power switching. The sealing characteristics covered by this specification include toggle sealed devices and environmentally sealed devices (see 6.1).
intended Use:
Switches furnished under this specification are intended for use in circuits with ratings no lower than the life, low current level, dry circuit switching requirements of 3.6.11.
Document History