DIN EN 4312

Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4312:2006

active, Most Current
Organization: DIN
Publication Date: 1 February 2007
Status: active
Page Count: 17
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 4312
February 1, 2007
Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4312:2006
A description is not available for this item.
January 1, 2000
Aerospace series - Studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement