ETSI - EN 300 220-3-2
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 3-2: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Wireless alarms operating in designated LDC/HR frequency bands 868,60 MHz to 868,70 MHz, 869,25 MHz to 869,40 MHz, 869,65 MHz to 869,70 MHz
| Organization: | ETSI |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 18 |
scope:
The present document applies to LDC/HR wireless alarm equipment types:
• LDC/HR category is defined by the EU Commission Decision 2013/752/EU as:
"The low duty cycle/high reliability device category covers radio devices that rely on low overall spectrum utilisation and low duty cycle spectrum access rules to ensure highly reliable spectrum access and transmissions in shared bands. Typical uses include alarm systems that use radio".
The present document covers equipment intended for fixed, mobile or nomadic use, e.g.:
• stand-alone radio equipment;
• plug-in radio devices intended for use with or within a variety of host systems;
• plug-in radio devices intended for use within combined equipment.
These radio equipment types are capable of operating in the LDC/HR designated frequency bands.
The present document contains requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference (article 3.2 of the RE-Directive [i.1]).
Document History