ETSI - EN 300 220-4

Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 4: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Metering devices operating in designated band 169,400 MHz to 169,475 MHz

inactive
Organization: ETSI
Publication Date: 1 May 2016
Status: inactive
Page Count: 21
scope:

The present document applies to Metering Devices category equipment types:

• Metering devices category is defined by the EU Commission Decision 2013/752/EU [i.1] as:

"The metering device category covers radio devices that are part of bidirectional radio communications systems which allow remote monitoring, measuring and transmission of data in smart grid infrastructures, such as electricity, gas and water".

The present document covers equipment intended for fixed, mobile or nomadic use, e.g.:

• stand-alone radio equipment;

• plug-in radio devices intended for use with or within a variety of host systems;

• plug-in radio devices intended for use within combined equipment.

These radio equipment types are capable of operating in the metering designated frequency band.

The present document contains requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference (article 3.2 of the RE-Directive [i.1]).

Document History

February 1, 2017
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 4: Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Metering devices operating in designated band 169,400 MHz to 169,475 MHz
The present document specifies technical characteristics and methods of measurements for Metering Devices category equipment types: • Metering devices category is defined by the EU Commission...
November 1, 2016
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 4: Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Metering devices operating in designated band 169,400 MHz to 169,475 MHz
The present document specifies technical characteristics and methods of measurements for Metering Devices category equipment types: • Metering devices category is defined by the EU Commission...
EN 300 220-4
May 1, 2016
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 4: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Metering devices operating in designated band 169,400 MHz to 169,475 MHz
The present document applies to Metering Devices category equipment types: • Metering devices category is defined by the EU Commission Decision 2013/752/EU [i.1] as: "The metering device category...

References

Advertisement