CEN - EN ISO 16148

Gas cylinders - Refillable seamless steel gas cylinders and tubes - Acoustic emission examination (AT) and follow-up ultrasonic examination (UT) for periodic inspection and testing

inactive
Organization: CEN
Publication Date: 1 April 2016
Status: inactive
Page Count: 38
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard gives procedures for the use of acoustic emission examination (AT) and ultrasonic examination (UT) follow-up during the periodic inspection and testing of seamless steel cylinders and tubes with a water capacity of up to 3 000 l used for compressed and liquefied gases. This examination provides acoustic emission (AE) indications and locations that are evaluated by a secondary examination using UT for a possible flaw in the cylinder or tube. Methods other than UT for the secondary examination are not covered by this International Standard.

This International Standard does not cover composite cylinders.

CAUTION - Some of the tests specified in this International Standard involve the use of processes which could lead to a hazardous situation.

Document History

April 1, 2016
Gas cylinders - Refillable seamless steel gas cylinders and tubes - Acoustic emission examination (AT) and follow-up ultrasonic examination (UT) for periodic inspection and testing
This International Standard gives procedures for the use of acoustic emission examination (AT) and ultrasonic examination (UT) follow-up during the periodic inspection and testing of seamless steel...
EN ISO 16148
April 1, 2016
Gas cylinders - Refillable seamless steel gas cylinders and tubes - Acoustic emission examination (AT) and follow-up ultrasonic examination (UT) for periodic inspection and testing
This International Standard gives procedures for the use of acoustic emission examination (AT) and ultrasonic examination (UT) follow-up during the periodic inspection and testing of seamless steel...
May 1, 2006
Gas cylinders - Refillable seamless steel gas cylinders - Acoustic emission testing (AT) for periodic inspection
A description is not available for this item.

References

Advertisement