DS/EN ISO 18452

Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of thickness of ceramic films by contact-probe profilometer (ISO 18452:2005)

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 April 2016
Status: active
Page Count: 20
ICS Code (Advanced ceramics): 81.060.30
scope:

ISO 18452:2005 specifies a method for the determination of the film thickness of a fine ceramic film and ceramic coatings by a contact-probe profilometer. The method is suitable for film thicknesses in the range of 10 nm to 10 000 nm.

Document History

DS/EN ISO 18452
April 26, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of thickness of ceramic films by contact-probe profilometer (ISO 18452:2005)
ISO 18452:2005 specifies a method for the determination of the film thickness of a fine ceramic film and ceramic coatings by a contact-probe profilometer. The method is suitable for film thicknesses...

References

Advertisement