DSF/ISO/IEC FDIS 18745-2

Test methods for machine readable travel documents (MRTD) and associated readers-- Part 2: Test methods for the contactless interface

pending, Most Current
Organization: DS
Status: pending
Page Count: 45
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 18745 defines the test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements for eMRTD and eMRTD reader are outside of the scope of this part of ISO/IEC 18745

Document History

DSF/ISO/IEC FDIS 18745-2
Test methods for machine readable travel documents (MRTD) and associated readers-- Part 2: Test methods for the contactless interface
This part of ISO/IEC 18745 defines the test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements...
Advertisement