DS/ISO/IEC 30100-3

Information technology - Home network resource management - Part 3: Management application

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 April 2016
Status: active
Page Count: 41
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 30100 specifies a control and management interface for the integrated home network resources at the top of the interoperability framework specified by ISO/IEC 18012-1. Methods are specified for controlling and managing home network resources through a consistent interface regardless of the underlying home network middleware technologies. Based on the home resource management interface, a management application specifies HES device control services and fault management services. This part of ISO/IEC 30100 specifies the communications data formats and functions for messages sent between the objects of a resource management process and the objects of one or more management applications.

Document History

DS/ISO/IEC 30100-3
April 20, 2016
Information technology - Home network resource management - Part 3: Management application
This part of ISO/IEC 30100 specifies a control and management interface for the integrated home network resources at the top of the interoperability framework specified by ISO/IEC 18012-1. Methods...
Advertisement