DOD - DSCC-DWG-04044

WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, HIGH STRENGTH OR ULTRA HIGH STRENGTH COPPER ALLOY, 260 DEGREE C, 600 VOLT

inactive
Buy Now
Organization: DOD
Publication Date: 5 May 2016
Status: inactive
Page Count: 9
scope:

This drawing covers the performance characteristics for a composite wire using a seamless polytetrafluoroethylene/ hydrolysis resistant polyimide tape wrap insulation system, with a light weight stranded conductor.

intended Use:

Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the... View More

Document History

March 23, 2021
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, NORMAL WEIGHT, NICKEL COATED, HIGH STRENGTH OR ULTRA HIGH STRENGTH COPPER ALLOY, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
July 22, 2020
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, NORMAL WEIGHT, NICKEL COATED, HIGH STRENGTH OR ULTRA HIGH STRENGTH COPPER ALLOY, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
June 20, 2019
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH WEIGHT, NORMAL WEIGHT, NICKEL COATED, HIGH STRENGTH OR ULTRA HIGH STRENGTH COPPER ALLOY, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
DSCC-DWG-04044
May 5, 2016
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, HIGH STRENGTH OR ULTRA HIGH STRENGTH COPPER ALLOY, 260 DEGREE C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
September 8, 2010
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, HIGH STRENGTH OR ULTRA HIGH STRENGTH COPPER ALLOY, 260 DEGREE C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
March 1, 2009
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, HIGH STRENGTH OR ULTRA HIGH STRENGTH COPPER ALLOY, 260 DEGREE C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
June 30, 2007
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, HIGH STRENGTH OR ULTRA HIGH STRENGTH COPPER ALLOY, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
July 12, 2004
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, NORMAL WEIGHT, NICKEL COATED, HIGH STRENGTH OR ULTRA HIGH STRENGTH COPPER ALLOY, 260 DEG. C, 600 VOLT
A description is not available for this item.

References

Advertisement