FORD WSS-M4D1038-A2
POLYAMIDE (PA) 6, HEAT STABILIZED 35% LOWER STRENGTH GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 20 April 2016 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds, utilizing standard or lower strength glass fibers.
Document History
September 10, 2021
POLYAMIDE (PA) 6, HEAT STABILIZED 35% LOWER STRENGTH GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds, utilizing standard or lower strength glass fibers.
FORD WSS-M4D1038-A2
April 20, 2016
POLYAMIDE (PA) 6, HEAT STABILIZED 35% LOWER STRENGTH GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 35% glass fiber reinforced, heat stabilized polyamide 6 molding compounds, utilizing standard or lower strength glass fibers.