FORD WSD-M21P10-B3

CORROSION PROTECTIVE COATING ORGANIC TYPE - 240 H ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 22 March 2016
Status: inactive
Page Count: 2
scope:

These specifications define the performance levels of low temperature heat cured corrosion protection coatings for steel. B2 and B3 have oil/wax surface films or a self lubrication constituent. For maximum corrosion resistance B3 may be optionally oil sealed.

 

Document History

FORD WSD-M21P10-B3
March 22, 2016
CORROSION PROTECTIVE COATING ORGANIC TYPE - 240 H ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance levels of low temperature heat cured corrosion protection coatings for steel. B2 and B3 have oil/wax surface films or a self lubrication constituent. For...
August 31, 2007
CORROSION PROTECTIVE COATING ORGANIC TYPE - 240 H ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance levels of low temperature heat cured corrosion protection coatings for steel. B2 and B3 have oil/wax surface films or a self lubrication constituent. For...
July 24, 2002
CORROSION PROTECTIVE COATING, ORGANIC TYPE - 240 H ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance levels of low temperature heat cured corrosion protection coatings for steel. B2 and B3 have oil/wax surface films or a self lubrication...
February 28, 1991
CORROSION PROTECTIVE COATING, ORGANIC TYPE - 240 H
1. SCOPE These specifications define the performance levels of low temperature heat cured corrosion protection coatings for steel. B2 and B3 have oil/wax surface films or a self lubrication...

References

Advertisement