CSA - C22.2 NO. 248.10-11
Low-voltage fuses - Part 10: Class L fuses
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This Part applies to Class L fuses rated 100 - 6000 A and 600 V ac. DC ratings are optional.
Document History
May 13, 2011
Low-voltage fuses — Part 10: Class L fuses
This Part applies to Class L fuses rated 601 – 6000 A and 600 V ac. DC ratings are optional.
January 1, 2011
Low-voltage fuses — Part 10: Class L fuses
This Part applies to Class L fuses rated 100 – 6000 A and 600 V ac. DC ratings are optional.
C22.2 NO. 248.10-11
January 1, 2011
Low-voltage fuses - Part 10: Class L fuses
This Part applies to Class L fuses rated 100 – 6000 A and 600 V ac. DC ratings are optional.
January 1, 2011
Low-voltage fuses - Part 10: Class L fuses
This Part applies to Class L fuses rated 100 – 6000 A and 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 10: Class L Fuses
This Part applies to Class L fuses rated 601 - 6000 A and 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 10: Class L Fuses
This Part applies to Class L fuses rated 601 – 6000 A and 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 10: Class L Fuses
This Part applies to Class L fuses rated 601 - 6000 A and 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 10: Class L Fuses
Preface
This is the common UL, CSA, and ANCE Standard for Low-Voltage Fuses – Part 10: Class L Fuses. This is the second edition of CSA C22.2 No. 248.10-00 (superseding the first edition, published...
October 1, 1994
Low-Voltage Fuses - Part 10: Class L Fuses
This part is applicable to Class L fuses rated 601 — 6000 A and 600 V ac. DC ratings are optional.