DS/EN 62271-201

High-voltage switchgear and controlgear – Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

inactive
Organization: DS
Publication Date: 5 December 2006
Status: inactive
Page Count: 90
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 specifies requirements for factory-assembled insulation-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor installation and for service frequencies up to and including 60 Hz. Insulation-enclosed switchgear and controlgear complying with this standard can, in principle, be safely touched. Insulation-enclosed switchgear and controlgear for special use, for example, in flammable atmospheres, in mines or on board ships, may be subject to additional requirements. Components contained in insulation-enclosed switchgear and controlgear should be designed and tested in accordance with their various relevant standards. This standard supplements the standards for the individual components regarding their installation in switchgear and controlgear assemblies. This standard does not prelude that other equipment on the switchgear and controlgear should be taken into account. NOTE - Switchgear and controlgear assemblies having a metal enclosure are covered by IEC 62271-200.

Document History

August 25, 2014
High-voltage switchgear and controlgear - Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-201:2014 specifies requirements for prefabricated solid-insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for...
DS/EN 62271-201
December 5, 2006
High-voltage switchgear and controlgear – Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies requirements for factory-assembled insulation-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV...
High-voltage switchgear and controlgear -- Part 201: AC solid-insulated enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies requirements for prefabricated solid-insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV...
High-voltage switchgear and controlgear -- Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies requirements for prefabricated solid-insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV...
Advertisement