CEN - EN ISO 23146

Fine ceramics (advanced ceramics, advanced technical ceramics) - Test methods for fracture toughness of monolithic ceramics - Single-edge V-notch beam (SEVNB) method

active, Most Current
Organization: CEN
Publication Date: 1 April 2016
Status: active
Page Count: 26
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies a method for the determination of the fracture toughness of advanced technical ceramics. The procedure makes use of single-edge V-notched bars, which are loaded in four-point bending until failure. It is applicable to monolithic ceramics with a grain size or major microstructural feature size larger than about 1 μm.

The use of this International Standard for yttria tetragonal zirconia polycrystal material (Y-TZP) is not recommended. The method might also be unsuitable for some other very tough or soft ceramics in which a sharp crack does not form at the root of the V-notch.

Document History

EN ISO 23146
April 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test methods for fracture toughness of monolithic ceramics - Single-edge V-notch beam (SEVNB) method
This International Standard specifies a method for the determination of the fracture toughness of advanced technical ceramics. The procedure makes use of single-edge V-notched bars, which are loaded...

References

Advertisement