CENELEC - EN 50193-2-1

Electric instantaneous water heaters - Part 2-1: Methods for measuring the performance - Multifunctional electric instantaneous water heaters

inactive
Organization: CENELEC
Publication Date: 1 May 2016
Status: inactive
Page Count: 32
ICS Code (Water heating equipment): 91.140.65
scope:

This European Standard applies to electric instantaneous water heaters for domestic hot water heating for household and similar applications, which show both of the following characteristics:

- fulfilling at least one load pattern from Annex A;

- heating up to temperatures below the boiling temperature. This European Standard specifies terms, definitions and measurement methods for the assessment of energy efficiency. T

his European Standard does not take into account requirements regarding the safety of the appliances.

This European Standard applies to electrical instantaneous water heaters designed to operate as multifunctional appliances with electric rated power >2 kW.

This European Standard specifies tests for the assessment of the performance.

Document History

May 1, 2016
Electric instantaneous water heaters - Part 2-1: Methods for measuring the performance - Multifunctional electric instantaneous water heaters
This European Standard applies to electrical instantaneous water heaters designed to operate as multifunctional appliances with electric rated power >2 kW. This European Standard specifies tests for...
EN 50193-2-1
May 1, 2016
Electric instantaneous water heaters - Part 2-1: Methods for measuring the performance - Multifunctional electric instantaneous water heaters
This European Standard applies to electric instantaneous water heaters for domestic hot water heating for household and similar applications, which show both of the following characteristics: –...

References

Advertisement