DS/EN 61009-1

Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) – Part 1: General rules

inactive
Organization: DS
Publication Date: 3 May 2006
Status: inactive
Page Count: 183
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred to as RCBOs), for rated voltages not exceeding 440 V a.c., rated currents not exceeding 125 A and rated short-circuit capacities not exceeding 25 000 A for operation at 50 Hz or 60 Hz. These devices are intended to protect people against indirect contact, the exposed conductive parts of the installation being connected to an appropriate earth electrode and to protect against overcurrents the wiring installations of buildings and similar applications. They may be used to provide protection against fire hazards due to a persistent earth fault current, without the operation of the overcurrent protective device. RCBOs having a rated residual operating current not exceeding 30 mA are also used as a means for additional protection in the case of failure of the protective means against electric shock. This standard applies to devices performing simultaneously the function of detection of the residual current, of comparison of the value of this current with the residual operating value and of opening of the protected circuit when the residual current exceeds this value, and also of performing the function of making, carrying and breaking overcurrents under specified conditions.

Document History

October 18, 2021
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) – Annex N – Additional requirements and tests for RCBOs consisting of one residual current protection function and several independent two-pole overcurrent protection functions
This annex applies to RCBOs with one residual current protection function and several independent two-pole overcurrent protection functions.
April 4, 2016
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) – Part 1: General rules
IEC 61009-1:2010 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and...
September 28, 2015
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) – Part 1: General rules
IEC 61009-1:2010 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and...
November 14, 2014
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
IEC 61009-1:2010 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and...
November 7, 2014
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
IEC 61009-1:2010 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and...
February 13, 2013
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
IEC 61009-1:2010 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and...
December 19, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) – Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
December 19, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) – Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
February 27, 2009
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) – Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
February 27, 2009
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) – Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
May 9, 2008
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) – Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
February 11, 2007
Residual current operated circuitbreakers with integral overcurrent protection for household and similar uses (RCBO's) -- Part 1: General rules
A description is not available for this item.
January 24, 2007
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) – Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
DS/EN 61009-1
May 3, 2006
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) – Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
March 19, 2004
Electrical accessories - Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) - Part 1: General rules
Includes definitions, requirements and tests covering all types of RCOB's for rated voltages not exceeding 440 V a.c., rated currents not exceeding 125 A and rated short-circuit capacities not...
March 19, 2004
Electrical accessories - Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
Includes definitions, requirements and tests covering all types of RCBO's for rated voltages not exceeding 440 V a.c., rated currents not exceeding 125 A and rated short-circuit capacities not...
March 19, 2004
Electrical accessories - Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) - Part 1: General rules
Includes definitions, requirements and tests covering all types of RCBO's for rated voltages not exceeding 440 V a.c., rated currents not exceeding 125 A and rated short-circuit capacities not...
March 19, 2004
Electrical accessories - Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) - Part 1: General rules
Includes definitions, requirements and tests covering all types of RCBO's for rated voltages not exceeding 440 V a.c., rated currents not exceeding 125 A and rated short-circuit capacities not...
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) – Annex N – Additional requirements and tests for RCBOs consisting of one residual current protection function and several independent two-pole overcurrent protection functions
This annex applies to RCBOs with one residual current protection function and several independent two-pole overcurrent protection functions.
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) -- Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) -- Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
IEC 61009-1:2010 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and...
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) - Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) -- Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage...
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) -- Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
Advertisement